The TPS386000 is a quad supply voltage supervisor with adjustable delay and a watchdog timer, designed to monitor four power rails down to 0.4 V and one negative voltage. It features open-drain RESETn and WDO outputs, a programmable delay from 1.4 ms to 10 s, and a typical quiescent current of 11 μA. The device is packaged in a 4-mm × 4-mm, 20-pin VQFN and operates over a temperature range of -40°C to 125°C.
Quad Supply Voltage Supervisors with Programmable Delay and Watchdog Timer 20-QFN -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 033900-TPS386000RGPT
Packaging: Reel - TR
Type: Multi-Voltage Supervisor
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 4
Reset Timeout: Adjustable/Selectabl
Voltage - Threshold: Adjustable/Selectabl
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 20-QFN (4x4)
Alternative Parts (Cross-Reference): MAX6894ETI+T; TPS386000RGPR; MAX6894ETI;
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Supervisor Open Drain or Open Collector 4 Channel 20-QFN (4x4)
Supervisor Open Drain or Open Collector 4 Channel 20-QFN (4x4)
Supervisor Open Drain or Open Collector 4 Channel 20-QFN (4x4)
4-Ch Voltage Supervisor, 1.8-6.5V, 0.25% Acc, WDT, QFN Product overview: TPS386000RGPT from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.5V, QFN. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 6.5V, QFN, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS386000RGPT can be used for catalog matching and distributor lookup.
Supervisor Open Drain or Open Collector 4 Channel 20-QFN (4x4)
IC SUPERVISOR 4 CHANNEL 20QFN
IC, SUPERVISOR, QUAD, 20QFN; Threshold Voltage:400mV; No. of Supervisors / Monitors:4Monitors; Supply Voltage Min:1.8V; Supply Voltage Max:6.5V; Reset Type:Active-Low; Digital IC Case:QFN; No. of Pins:20Pins; Delay Time:300ms; RoHS Compliant: Yes
IC, SUPERVISOR, QUAD, 20QFN, FULL REEL; Threshold Voltage:400mV; No. of Supervisors / Monitors:4Monitors; Supply Voltage Min:1.8V; Supply Voltage Max:6.5V; Reset Type:Active-Low; Digital IC Case:QFN; No. of Pins:20Pins; Delay RoHS Compliant: Yes
IC SUPERVISOR 4 CHANNEL 20QFN
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TPS386000RGPT | 033900-TPS386000RGPT | 296-25181-1-ND | 691-TPS386000RGPT | TPS386000RGPT | TPS386000RGPT | 29AH1560 | TPS386000RGPT |
| Product Name | TPS386000 Quad Supply Voltage Supervisors with Programmable Delay and Watchdog Timer | PMIC - PMIC - Supervisors - TPS386000RGPT | Supervisors | 6.5V QFN Voltage Supervisor IC | Supervisors | PMIC - Supervisors | Ic, Supervisor, Quad, 20Qfn; Threshold Voltage Texas Instruments | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Number of Supplies | 4 | 4; 4 | 4 | 4; 4 | 4; 4Monitors | |||
| Features | Watchdog Timer; Manual Reset | |||||||
| Output Options | Open Drain; Active-low,Open-drain | Open Drain; Inverting; Active Low | Open Drain; Active Low | Open Drain | Open Drain; Open Drain or Open Collector | |||
| Type | QFN | 20-QFN (4x4) | 20-VFQFN Exposed Pad | QFN | 20-VFQFN Exposed Pad | 20-VFQFN Exposed Pad | ||
| IQ | 12 µA | 13 µA |