Quad Supply Voltage Supervisors with Programmable Delay and Watchdog Timer 20-QFN -40 to 125
Open-drain, quad-supply voltage supervisors with programmable delay & watchdog timer 20-QFN -40 to 125 Product overview: TPS386000RGPR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, QFN. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Quad, QFN, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS386000RGPR can be used for catalog matching and distributor lookup.
Supervisor Open Drain or Open Collector 4 Channel 20-QFN (4x4)
Supervisor Open Drain or Open Collector 4 Channel 20-QFN (4x4)
Supervisor Open Drain or Open Collector 4 Channel 20-QFN (4x4)
Manufacturer: Texas Instruments
Win Source Part Number: 136605-TPS386000RGPR
Packaging: Reel - TR
Type: Multi-Voltage Supervisor
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 4
Reset Timeout: Adjustable/Selectabl
Voltage - Threshold: Adjustable/Selectabl
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 20-QFN (4x4)
Alternative Parts (Cross-Reference): MAX16002ETC+T; TPS386000RGPT; MAX16002ETC-T;
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Supervisor Open Drain or Open Collector 4 Channel 20-QFN (4x4)
IC SUPERVISOR 4 CHANNEL 20QFN
IC SUPERVISOR 4 CHANNEL 20QFN
Supervisory Circuits Quad Supply Vltg Sup
VOLTAGE SUPERVISOR, 400MV, QFN-20; Threshold Voltage:400mV; No. of Supervisors / Monitors:4Monitors; Supply Voltage Min:1.8V; Supply Voltage Max:6.5V; Reset Type:Active-Low, Open-Drain; Digital IC Case:QFN; No. of Pins:20Pins; Delay RoHS Compliant: Yes
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TPS386000RGPR | 691-TPS386000RGPR | 296-39392-1-ND | 136605-TPS386000RGPR | TPS386000RGPR | TPS386000RGPR | TPS386000RGPR | TPS386000RGPR | 67AH3306 |
| Product Name | TPS386000 Quad Supply Voltage Supervisors with Programmable Delay and Watchdog Timer | Quad QFN Voltage Supervisor IC | Supervisors | PMIC - PMIC - Supervisors - TPS386000RGPR | Supervisors | PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisory Circuits | Voltage Supervisor, 400Mv, Qfn-20; Threshold Voltage Texas Instruments |
| Number of Supplies | 4 | 4 | 4; 4 | 4; 4 | 4; 4Monitors | ||||
| Features | Watchdog Timer; Manual Reset | ||||||||
| Output Options | Open Drain; Active-low,Open-drain | Open Drain; Active Low | Open Drain; Inverting; Active Low | Open Drain | Open Drain; Open Drain or Open Collector | ||||
| Type | QFN | QFN | 20-VFQFN Exposed Pad | 20-QFN (4x4) | 20-VFQFN Exposed Pad | 20-VFQFN Exposed Pad | |||
| IQ | 12 µA |