High-accuracy voltage supervisor with programmable window watchdog timer 8-SON -40 to 125 Product overview: TPS3852H33DRBT from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3852H33DRBT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1111830-TPS3852H33DR
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: Adjustable/Selectabl
Voltage - Threshold: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SON (3x3)
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Supervisor Open Drain or Open Collector 1 Channel 8-SON (3x3)
Supervisor Open Drain or Open Collector 1 Channel 8-SON (3x3)
Supervisor Open Drain or Open Collector 1 Channel 8-SON (3x3)
Supervisor Open Drain or Open Collector 1 Channel 8-SON (3x3)
Supervisory Circuits Hi Acc Voltage Super w/ Wndw Wtcdog Timer
IC SUPERVISOR 1 CHANNEL 8SON
IC SUPERVISOR 1 CHANNEL 8SON
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-TPS3852H33DRBT | 1111830-TPS3852H33DRBT | 296-45241-2-ND | TPS3852H33DRBT | TPS3852H33DRBT | TPS3852H33DRBT | TPS3852H33DRBT |
| Product Name | Voltage Supervisor IC | PMIC - PMIC - Supervisors - TPS3852H33DRBT | Supervisors | Supervisors | Supervisory Circuits | PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Supply Voltage | 1.6 to ? volts | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Number of Supplies | 1; 1 | 1; 1 | |||||
| Output Options | Open Drain; Inverting; Active Low | Open Drain; Active Low | Open Drain | Open Drain; Open Drain or Open Collector |