Texas Instruments TPS3813L30 Supervisors with Programmable Watchdog Window TPS3813L30DBVTG4

Description
Supervisors with Programmable Watchdog Window 6-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Supervisors with Programmable Watchdog Window 6-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3813L30 Supervisors with Programmable Watchdog Window - TPS3813L30DBVTG4 - Texas Instruments
Dallas, TX, United States
TPS3813L30 Supervisors with Programmable Watchdog Window
TPS3813L30DBVTG4
TPS3813L30 Supervisors with Programmable Watchdog Window TPS3813L30DBVTG4
Supervisors with Programmable Watchdog Window 6-SOT-23 -40 to 85

Supervisors with Programmable Watchdog Window 6-SOT-23 -40 to 85

Buy Now Datasheet
PMIC - PMIC - Supervisors - TPS3813L30DBVTG4 - 1111741-TPS3813L30DBVTG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3813L30DBVTG4
1111741-TPS3813L30DBVTG4
PMIC - PMIC - Supervisors - TPS3813L30DBVTG4 1111741-TPS3813L30DBVTG4
Manufacturer: Texas Instruments Win Source Part Number: 1111741-TPS3813L30DB VTG4 Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 20 ms Minimum Voltage - Threshold: 2.64V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-6 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1111741-TPS3813L30DBVTG4
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 20 ms Minimum
Voltage - Threshold: 2.64V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-6
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
2.64V SOT-23 Voltage Supervisor IC
691-TPS3813L30DBVTG4
2.64V SOT-23 Voltage Supervisor IC 691-TPS3813L30DBVTG4
Supervisory IC, 2.64V, SOT-23-6, Active Low Reset, Watchdog Product overview: TPS3813L30DBVTG4 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.64V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.64V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3813L30DBVTG4 can be used for catalog matching and distributor lookup.

Supervisory IC, 2.64V, SOT-23-6, Active Low Reset, Watchdog Product overview: TPS3813L30DBVTG4 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.64V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.64V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3813L30DBVTG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3813L30DBVTG4 1111741-TPS3813L30DBVTG4 691-TPS3813L30DBVTG4
Product Name TPS3813L30 Supervisors with Programmable Watchdog Window PMIC - PMIC - Supervisors - TPS3813L30DBVTG4 2.64V SOT-23 Voltage Supervisor IC
Number of Supplies 1 1; 1 1
Features Watchdog Timer
Output Options Open Drain; Active-low,Open-drain Open Drain; Inverting; Active Low
Type SOT-23 SOT-23-6 SOT-23-6
IQ 9 µA 9 µA
Unlock Full Specs
to access all available technical data

Similar Products

Hard To Find - 7705AI - 1133674-7705AI - Win Source Electronics
Specs
Output Options Inverting
View Details
Battery Management IC - 815-BQ24150YFFR - Utmel Electronic Limited
Specs
Type 20-UFBGA, DSBGA
Pins 20
IQ 5000 µA
View Details
2 suppliers
TPS3823-50-Q1 Automotive Catalog Supply Voltage Supervisor w/Watchdog Input and Manual Reset - 2U3823-50QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active-low,Push-pull
View Details
6 suppliers