Texas Instruments TPS3806I33 Dual Voltage Detector with Adjustable Hysteresis TPS3806I33DBVTG4

Description
Dual Voltage Detector with Adjustable Hysteresis 6-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Dual Voltage Detector with Adjustable Hysteresis 6-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3806I33 Dual Voltage Detector with Adjustable Hysteresis - TPS3806I33DBVTG4 - Texas Instruments
Dallas, TX, United States
TPS3806I33 Dual Voltage Detector with Adjustable Hysteresis
TPS3806I33DBVTG4
TPS3806I33 Dual Voltage Detector with Adjustable Hysteresis TPS3806I33DBVTG4
Dual Voltage Detector with Adjustable Hysteresis 6-SOT-23 -40 to 85

Dual Voltage Detector with Adjustable Hysteresis 6-SOT-23 -40 to 85

Buy Now Datasheet
PMIC - PMIC - Supervisors - TPS3806I33DBVTG4 - 1111695-TPS3806I33DBVTG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3806I33DBVTG4
1111695-TPS3806I33DBVTG4
PMIC - PMIC - Supervisors - TPS3806I33DBVTG4 1111695-TPS3806I33DBVTG4
Manufacturer: Texas Instruments Win Source Part Number: 1111695-TPS3806I33DB VTG4 Packaging: Reel - TR Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 2 Reset Timeout: 5 μs Typical Propagation Delay Voltage - Threshold: 3V, Adj Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-6 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1111695-TPS3806I33DBVTG4
Packaging: Reel - TR
Type: Multi-Voltage Supervisor
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 2
Reset Timeout: 5 μs Typical Propagation Delay
Voltage - Threshold: 3V, Adj
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-6
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual SOT-23 Voltage Supervisor IC
691-TPS3806I33DBVTG4
Dual SOT-23 Voltage Supervisor IC 691-TPS3806I33DBVTG4
IC DUAL VOLT DETECTOR SOT-23-6 Product overview: TPS3806I33DBVTG4 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3806I33DBVTG4 can be used for catalog matching and distributor lookup.

IC DUAL VOLT DETECTOR SOT-23-6 Product overview: TPS3806I33DBVTG4 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3806I33DBVTG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3806I33DBVTG4 1111695-TPS3806I33DBVTG4 691-TPS3806I33DBVTG4
Product Name TPS3806I33 Dual Voltage Detector with Adjustable Hysteresis PMIC - PMIC - Supervisors - TPS3806I33DBVTG4 Dual SOT-23 Voltage Supervisor IC
Number of Supplies 2 2; 2 2
Output Options Open Drain; Active-low,Open-drain Open Drain; Inverting; Active Low
Type SOT-23 SOT-23-6 SOT-23-6
IQ 3 µA 3 µA
Unlock Full Specs
to access all available technical data

Similar Products

BQ24210 800mA, Single-Input, Single Cell Li-Ion Solar Battery Charger - BQ24210DQCR - Texas Instruments
Specs
Type WSON
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Thermal Management - AMC6821SQDBQRQ1 - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Supply Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details