Manufacturer: Texas Instruments
Win Source Part Number: 1272385-TPS3707-30DR
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
2-Ch Power Mgmt IC, 2V-6V, 2.63V Thresh, 8-SOIC, 20uA Product overview: TPS3707-30DRG4 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 6V, 2.63V, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2V, 6V, 2.63V, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3707-30DRG4 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1272385-TPS3707-30DRG4 | 691-TPS3707-30DRG4 |
| Product Name | PMIC - PMIC - Supervisors - TPS3707-30DRG4 | 2V 6V 2.63V SOIC Voltage Supervisor IC |
| Features | Power Fail Warning | |
| Output Options | Inverting | |
| Number of Supplies | 1 | |
| Type | D |