Texas Instruments PMIC - PMIC - Supervisors - TPS3705-50DGNRG4 TPS3705-50DGNRG4

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1100900-TPS3705-50DG NRG4 Mounting: SMD (SMT) Number of Elements: 2 Power Dissipation: 2.14 W Reset: Active Low Number of Pins: 8 Quiescent Current: 30 µA Number of Voltages Monitored: 1 Reset Timeout: 140 ms Watchdog Timer: Yes Categories: PMIC - Supervisors Case / Package: HTSSOP EP Operating Supply Current: 30 µA Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Power Dissipation: 2.14 W Max Supply Voltage: 6 V Min Supply Voltage: 2 V Nominal Supply Current: 50 µA Max Supply Current: 50 µA Threshold Voltage: 4.55 V Overvoltage Threshold: 4.65 V Undervoltage Threshold: 4.55 V
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1100900-TPS3705-50DG NRG4 Mounting: SMD (SMT) Number of Elements: 2 Power Dissipation: 2.14 W Reset: Active Low Number of Pins: 8 Quiescent Current: 30 µA Number of Voltages Monitored: 1 Reset Timeout: 140 ms Watchdog Timer: Yes Categories: PMIC - Supervisors Case / Package: HTSSOP EP Operating Supply Current: 30 µA Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Power Dissipation: 2.14 W Max Supply Voltage: 6 V Min Supply Voltage: 2 V Nominal Supply Current: 50 µA Max Supply Current: 50 µA Threshold Voltage: 4.55 V Overvoltage Threshold: 4.65 V Undervoltage Threshold: 4.55 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - TPS3705-50DGNRG4 - 1100900-TPS3705-50DGNRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3705-50DGNRG4
1100900-TPS3705-50DGNRG4
PMIC - PMIC - Supervisors - TPS3705-50DGNRG4 1100900-TPS3705-50DGNRG4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1100900-TPS3705-50DG NRG4 Mounting: SMD (SMT) Number of Elements: 2 Power Dissipation: 2.14 W Reset: Active Low Number of Pins: 8 Quiescent Current: 30 µA Number of Voltages Monitored: 1 Reset Timeout: 140 ms Watchdog Timer: Yes Categories: PMIC - Supervisors Case / Package: HTSSOP EP Operating Supply Current: 30 µA Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Power Dissipation: 2.14 W Max Supply Voltage: 6 V Min Supply Voltage: 2 V Nominal Supply Current: 50 µA Max Supply Current: 50 µA Threshold Voltage: 4.55 V Overvoltage Threshold: 4.65 V Undervoltage Threshold: 4.55 V

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1100900-TPS3705-50DGNRG4
Mounting: SMD (SMT)
Number of Elements: 2
Power Dissipation: 2.14 W
Reset: Active Low
Number of Pins: 8
Quiescent Current: 30 µA
Number of Voltages Monitored: 1
Reset Timeout: 140 ms
Watchdog Timer: Yes
Categories: PMIC - Supervisors
Case / Package: HTSSOP EP
Operating Supply Current: 30 µA
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Power Dissipation: 2.14 W
Max Supply Voltage: 6 V
Min Supply Voltage: 2 V
Nominal Supply Current: 50 µA
Max Supply Current: 50 µA
Threshold Voltage: 4.55 V
Overvoltage Threshold: 4.65 V
Undervoltage Threshold: 4.55 V

Buy Now
Singapore, Singapore
2V 6V 4.55V HTSSOP Voltage Supervisor IC
691-TPS3705-50DGNRG4
2V 6V 4.55V HTSSOP Voltage Supervisor IC 691-TPS3705-50DGNRG4
2-Ch Power Monitor IC, 2V-6V, 4.55V Thresh, 50uA, HTSSOP EP Product overview: TPS3705-50DGNRG4 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 6V, 4.55V, HTSSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2V, 6V, 4.55V, HTSSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3705-50DGNRG4 can be used for catalog matching and distributor lookup.

2-Ch Power Monitor IC, 2V-6V, 4.55V Thresh, 50uA, HTSSOP EP Product overview: TPS3705-50DGNRG4 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 6V, 4.55V, HTSSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2V, 6V, 4.55V, HTSSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3705-50DGNRG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1100900-TPS3705-50DGNRG4 691-TPS3705-50DGNRG4
Product Name PMIC - PMIC - Supervisors - TPS3705-50DGNRG4 2V 6V 4.55V HTSSOP Voltage Supervisor IC
Number of Supplies 1; 1 1
Features Watchdog Timer
Output Options Inverting; Active Low
Type SOP; SSOP; TSSOP; HTSSOP EP HTSSOP EP
Pins 8
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TLVH431NACDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
TPS3307-18M Triple Processor Supervisors - 5962-9959101Q2A - Texas Instruments
Specs
Number of Supplies 3
Features Manual Reset
Output Options Active-low,Push-pull
View Details
3 suppliers
Voltage References - 2060270 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details