Texas Instruments TPS3620-50 5-V Battery-Backup Supervisors for RAM Retention TPS3620-50DGKTG4

Description
5-V Battery-Backup Supervisors for RAM Retention 8-VSSOP -40 to 85
Request a Quote Datasheet
Description
5-V Battery-Backup Supervisors for RAM Retention 8-VSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3620-50 5-V Battery-Backup Supervisors for RAM Retention - TPS3620-50DGKTG4 - Texas Instruments
Dallas, TX, United States
TPS3620-50 5-V Battery-Backup Supervisors for RAM Retention
TPS3620-50DGKTG4
TPS3620-50 5-V Battery-Backup Supervisors for RAM Retention TPS3620-50DGKTG4
5-V Battery-Backup Supervisors for RAM Retention 8-VSSOP -40 to 85

5-V Battery-Backup Supervisors for RAM Retention 8-VSSOP -40 to 85

Buy Now Datasheet
PMIC - PMIC - Supervisors - TPS3620-50DGKTG4 - 1111654-TPS3620-50DGKTG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3620-50DGKTG4
1111654-TPS3620-50DGKTG4
PMIC - PMIC - Supervisors - TPS3620-50DGKTG4 1111654-TPS3620-50DGKTG4
Manufacturer: Texas Instruments Win Source Part Number: 1111654-TPS3620-50DG KTG4 Packaging: Reel - TR Type: Battery Backup Circuit Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 60 ms Minimum Voltage - Threshold: 4.55V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-VSSOP Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1111654-TPS3620-50DGKTG4
Packaging: Reel - TR
Type: Battery Backup Circuit
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 60 ms Minimum
Voltage - Threshold: 4.55V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-VSSOP
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
4.55V 5.5V 15uA MSOP Voltage Supervisor IC
691-TPS3620-50DGKTG4
4.55V 5.5V 15uA MSOP Voltage Supervisor IC 691-TPS3620-50DGKTG4
Battery Backup Supervisor IC, 4.55V, 5.5V, 15uA, MSOP Product overview: TPS3620-50DGKTG4 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.55V, 5.5V, 15uA, MSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.55V, 5.5V, 15uA, MSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3620-50DGKTG4 can be used for catalog matching and distributor lookup.

Battery Backup Supervisor IC, 4.55V, 5.5V, 15uA, MSOP Product overview: TPS3620-50DGKTG4 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.55V, 5.5V, 15uA, MSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.55V, 5.5V, 15uA, MSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3620-50DGKTG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3620-50DGKTG4 1111654-TPS3620-50DGKTG4 691-TPS3620-50DGKTG4
Product Name TPS3620-50 5-V Battery-Backup Supervisors for RAM Retention PMIC - PMIC - Supervisors - TPS3620-50DGKTG4 4.55V 5.5V 15uA MSOP Voltage Supervisor IC
Number of Supplies 1 1; 1 1
Features Manual Reset
Output Options Active-low,Push-pull Inverting; Active Low
Type VSSOP SOP; SSOP; 8-VSSOP MSOP
IQ 15 µA 15 µA
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL432EAQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thermal Management - AMC6821SDBQ - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Supply Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details