Manufacturer: Texas Instruments
Win Source Part Number: 043289-TPS3617-50DGK
Packaging: Reel - TR
Type: Battery Backup Circuit
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 60 ms Minimum
Voltage - Threshold: 4.55V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TJ)
Case / Package: 8-VSSOP
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 043289-TPS3617-50DGKR |
| Product Name | PMIC - PMIC - Supervisors - TPS3617-50DGKR |
| Package Type | SSOP; Other; 8-VSSOP |