Texas Instruments PMIC - PMIC - Supervisors - TPS3617-50DGK TPS3617-50DGK

Description
Manufacturer: Texas Instruments Win Source Part Number: 033819-TPS3617-50DGK Packaging: Tube/Rail Type: Battery Backup Circuit Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 60 ms Minimum Voltage - Threshold: 4.55V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TJ) Case / Package: 8-VSSOP Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 033819-TPS3617-50DGK Packaging: Tube/Rail Type: Battery Backup Circuit Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 60 ms Minimum Voltage - Threshold: 4.55V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TJ) Case / Package: 8-VSSOP Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - TPS3617-50DGK - 033819-TPS3617-50DGK - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3617-50DGK
033819-TPS3617-50DGK
PMIC - PMIC - Supervisors - TPS3617-50DGK 033819-TPS3617-50DGK
Manufacturer: Texas Instruments Win Source Part Number: 033819-TPS3617-50DGK Packaging: Tube/Rail Type: Battery Backup Circuit Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 60 ms Minimum Voltage - Threshold: 4.55V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TJ) Case / Package: 8-VSSOP Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 033819-TPS3617-50DGK
Packaging: Tube/Rail
Type: Battery Backup Circuit
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 60 ms Minimum
Voltage - Threshold: 4.55V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TJ)
Case / Package: 8-VSSOP
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 033819-TPS3617-50DGK
Product Name PMIC - PMIC - Supervisors - TPS3617-50DGK
Package Type SSOP; Other; 8-VSSOP
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear - 78SR112TC - Lingto Electronic Limited
Specs
Regulator Category Linear
View Details
Voltage Regulators - 1904524 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Fixed; Adjustable / Variable
Package Type SOIC; Other; Soic
View Details
0.5A 6.6V VQFN Power Management IC - 85-BQ24230RGTR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; VQFN EP
Output Voltage 4.4 volts
IOUT 0.5000 amps
View Details
2 suppliers