Texas Instruments High-Performance Analog Programmable Timers and Oscillators TPS3430WDRCR

Description
Watchdog Circuit IC 10-VSON (3x3)
Request a Quote Datasheet
Description
Watchdog Circuit IC 10-VSON (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Timers and Oscillators - 296-51907-2-ND - DigiKey
Thief River Falls, MN, United States
Programmable Timers and Oscillators
296-51907-2-ND
Programmable Timers and Oscillators 296-51907-2-ND
Watchdog Circuit IC 10-VSON (3x3)

Watchdog Circuit IC 10-VSON (3x3)

Buy Now Datasheet
Programmable Timers and Oscillators - 296-51907-1-ND - DigiKey
Thief River Falls, MN, United States
Programmable Timers and Oscillators
296-51907-1-ND
Programmable Timers and Oscillators 296-51907-1-ND
Watchdog Circuit IC 10-VSON (3x3)

Watchdog Circuit IC 10-VSON (3x3)

Buy Now Datasheet
Programmable Timers and Oscillators - 296-51907-6-ND - DigiKey
Thief River Falls, MN, United States
Programmable Timers and Oscillators
296-51907-6-ND
Programmable Timers and Oscillators 296-51907-6-ND
Watchdog Circuit IC 10-VSON (3x3)

Watchdog Circuit IC 10-VSON (3x3)

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TPS3430WDRCR
848513-TPS3430WDRCR
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TPS3430WDRCR 848513-TPS3430WDRCR
Manufacturer: Texas Instruments Win Source Part Number: 848513-TPS3430WDRCR Features: IC Package: Reel - TR Family Name: TPS3430 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-51907-2, 296-51907-1, 296-51907-6, TPS3430WDRCR-ND

Manufacturer: Texas Instruments
Win Source Part Number: 848513-TPS3430WDRCR
Features: IC
Package: Reel - TR
Family Name: TPS3430
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-51907-2, 296-51907-1, 296-51907-6, TPS3430WDRCR-ND

Buy Now Datasheet
Singapore, Singapore
Clock and Timing IC
689-TPS3430WDRCR
Clock and Timing IC 689-TPS3430WDRCR
Window watchdog timer with programmable reset delay 10-VSON -40 to 125 Product overview: TPS3430WDRCR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-TPS3430WDRCR can be used for catalog matching and distributor lookup.

Window watchdog timer with programmable reset delay 10-VSON -40 to 125 Product overview: TPS3430WDRCR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-TPS3430WDRCR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RTC/Clock Chip >> Timers / Clock Oscillators - TPS3430WDRCR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
RTC/Clock Chip >> Timers / Clock Oscillators
TPS3430WDRCR
RTC/Clock Chip >> Timers / Clock Oscillators TPS3430WDRCR
VSON-10-EP(3x3) Timers / Clock Oscillators ROHS

VSON-10-EP(3x3) Timers / Clock Oscillators ROHS

Supplier's Site Datasheet
Programmable Timers and Oscillators - TPS3430WDRCR - ODG (Origin Data Global)
Shenzhen, China
Programmable Timers and Oscillators
TPS3430WDRCR
Programmable Timers and Oscillators TPS3430WDRCR
IC OSC WATCHDOG 10VSON

IC OSC WATCHDOG 10VSON

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category IC Timers IC Timers IC Timers IC Timers IC Timers
Product Number 296-51907-2-ND 848513-TPS3430WDRCR 689-TPS3430WDRCR TPS3430WDRCR TPS3430WDRCR
Product Name Programmable Timers and Oscillators Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TPS3430WDRCR Clock and Timing IC RTC/Clock Chip >> Timers / Clock Oscillators Programmable Timers and Oscillators
Package Type Surface Mount; 10-VFDFN Exposed Pad Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Timer Circuits - 1905952 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOIC; Soic
Features / Standards RoHS
View Details
TLC555 Low Power Timer - TLC555QDR - Texas Instruments
Specs
Package Type PDIP,SO,SOIC,TSSOP
Supply Voltage 2 to 15 volts
Frequency 2.1 MHz
View Details
5 suppliers
Programmable Timers and Oscillators - HEF4541BT,652-ND - DigiKey
Specs
Package Type Surface Mount; SOIC; "14-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 4.5 to 15.5 volts
Frequency 36 MHz
View Details