IC 5.0V DUAL PROCESSOR MON 8MSOP Product overview: TPS3305-33DGNG from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.0V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, 5.0V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3305-33DGNG can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 055535-TPS3305-33DGN
Packaging: Tube/Rail
Type: Multi-Voltage Supervisor
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active High/Active Low
Number of Voltages Monitored: 2
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 2.93V, 4.55V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TJ)
Case / Package: 8-MSOP-PowerPad
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-TPS3305-33DGNG | 055535-TPS3305-33DGNG |
| Product Name | Dual 5.0V Voltage Supervisor IC | PMIC - PMIC - Supervisors - TPS3305-33DGNG |
| Number of Supplies | 2 | 2; 2 |