Texas Instruments TPS3305-25 Dual Processor Supervisory Circuits TPS3305-25DRG4

Description
Dual Processor Supervisory Circuits 8-SOIC -40 to 85
Request a Quote Datasheet
Description
Dual Processor Supervisory Circuits 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3305-25 Dual Processor Supervisory Circuits - TPS3305-25DRG4 - Texas Instruments
Dallas, TX, United States
TPS3305-25 Dual Processor Supervisory Circuits
TPS3305-25DRG4
TPS3305-25 Dual Processor Supervisory Circuits TPS3305-25DRG4
Dual Processor Supervisory Circuits 8-SOIC -40 to 85

Dual Processor Supervisory Circuits 8-SOIC -40 to 85

Buy Now Datasheet
PMIC - PMIC - Supervisors - TPS3305-25DRG4 - 1272332-TPS3305-25DRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3305-25DRG4
1272332-TPS3305-25DRG4
PMIC - PMIC - Supervisors - TPS3305-25DRG4 1272332-TPS3305-25DRG4
Manufacturer: Texas Instruments Win Source Part Number: 1272332-TPS3305-25DR G4 Packaging: Reel - TR Type: Multi-Voltage Supervisor Operating Temperature Range: -40°C ~ 85°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output: Push-Pull, Totem Pole Reset: Active High/Active Low Number of Voltages Monitored: 2 Reset Timeout: 140 ms Minimum Voltage - Threshold: 2.25V, 2.93V Family Name: TPS3305 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): ADM13305-25ARZ; ADM13305-33ARZ-RL7; ADM13305-25ARZ-RL7; Introduction Date: February 15, 2004 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1272332-TPS3305-25DRG4
Packaging: Reel - TR
Type: Multi-Voltage Supervisor
Operating Temperature Range: -40°C ~ 85°C (TJ)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output: Push-Pull, Totem Pole
Reset: Active High/Active Low
Number of Voltages Monitored: 2
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 2.25V, 2.93V
Family Name: TPS3305
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): ADM13305-25ARZ; ADM13305-33ARZ-RL7; ADM13305-25ARZ-RL7;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Dual 2.5V 6V 15uA Voltage Supervisor IC
691-TPS3305-25DRG4
Dual 2.5V 6V 15uA Voltage Supervisor IC 691-TPS3305-25DRG4
Dual Monitor IC, 3.3/2.5V, 8-SOIC, 2.7-6V, 15uA Product overview: TPS3305-25DRG4 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.5V, 6V, 15uA, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, 2.5V, 6V, 15uA, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3305-25DRG4 can be used for catalog matching and distributor lookup.

Dual Monitor IC, 3.3/2.5V, 8-SOIC, 2.7-6V, 15uA Product overview: TPS3305-25DRG4 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.5V, 6V, 15uA, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, 2.5V, 6V, 15uA, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3305-25DRG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3305-25DRG4 1272332-TPS3305-25DRG4 691-TPS3305-25DRG4
Product Name TPS3305-25 Dual Processor Supervisory Circuits PMIC - PMIC - Supervisors - TPS3305-25DRG4 Dual 2.5V 6V 15uA Voltage Supervisor IC
Number of Supplies 2 2; 2 2
Features Watchdog Timer; Manual Reset
Output Options Active-low,Push-pull Inverting; Active Low; Active High
Type MSOP-PowerPAD,SOIC SOIC D
IQ 15 µA 15 µA
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL431LIAQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
TPS3838J25-Q1 Automotive Catalog 220nA Supervisor with 10ms/200ms Selectable Delay Time - 2U3838J25QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Open Drain; Active-low,Open-drain
View Details
5 suppliers
Battery Management Sgl Inp I2C/SA Sw- Mode LiIon Batt Chrg - 815-BQ24257RGER - Utmel Electronic Limited
Specs
Type 24-VFQFN Exposed Pad
Pins 24
IQ 13000 µA
View Details