Texas Instruments Standard Linear and Logic Threshold Voltage Texas Instruments TPS3305-25DGN.

Description
Threshold Voltage:2.93V; No. of Supervisors / Monitors:2Monitors; Supply Voltage Min:2.7V; Supply Voltage Max:6V; Reset Type:Active-High, Active-Low; No. of Pins:8Pins; Delay Time:200ms; Operating Temperature Min:-40°C RoHS Compliant: Yes
Description
Threshold Voltage:2.93V; No. of Supervisors / Monitors:2Monitors; Supply Voltage Min:2.7V; Supply Voltage Max:6V; Reset Type:Active-High, Active-Low; No. of Pins:8Pins; Delay Time:200ms; Operating Temperature Min:-40°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Threshold Voltage Texas Instruments - 15AC4900 - Newark, An Avnet Company
Chicago, IL, United States
Threshold Voltage Texas Instruments
15AC4900
Threshold Voltage Texas Instruments 15AC4900
Threshold Voltage:2.93V; No. of Supervisors / Monitors:2Monitors; Supply Voltage Min:2.7V; Supply Voltage Max:6V; Reset Type:Active-High, Active-Low; No. of Pins:8Pins; Delay Time:200ms; Operating Temperature Min:-40°C RoHS Compliant: Yes

Threshold Voltage:2.93V; No. of Supervisors / Monitors:2Monitors; Supply Voltage Min:2.7V; Supply Voltage Max:6V; Reset Type:Active-High, Active-Low; No. of Pins:8Pins; Delay Time:200ms; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 15AC4900
Product Name Threshold Voltage Texas Instruments
Number of Supplies 2; 2Monitors
Unlock Full Specs
to access all available technical data

Similar Products