Texas Instruments TPS3103H20 UltraLow-Supply Current/Supply-Voltage Supervisory Circuit TPS3103H20DBVTG4

Description
UltraLow-Supply Current/Supply-Volta ge Supervisory Circuit 6-SOT-23 -40 to 85
Request a Quote Datasheet
Description
UltraLow-Supply Current/Supply-Volta ge Supervisory Circuit 6-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3103H20 UltraLow-Supply Current/Supply-Voltage Supervisory Circuit - TPS3103H20DBVTG4 - Texas Instruments
Dallas, TX, United States
TPS3103H20 UltraLow-Supply Current/Supply-Voltage Supervisory Circuit
TPS3103H20DBVTG4
TPS3103H20 UltraLow-Supply Current/Supply-Voltage Supervisory Circuit TPS3103H20DBVTG4
UltraLow-Supply Current/Supply-Volta ge Supervisory Circuit 6-SOT-23 -40 to 85

UltraLow-Supply Current/Supply-Voltage Supervisory Circuit 6-SOT-23 -40 to 85

Buy Now Datasheet
Singapore, Singapore
1.84V 3.3V 1.2uA SOT-23 Voltage Supervisor IC
691-TPS3103H20DBVTG4
1.84V 3.3V 1.2uA SOT-23 Voltage Supervisor IC 691-TPS3103H20DBVTG4
Supervisory IC, 1.84V, 3.3V, SOT-23, 1.2uA, Watchdog Product overview: TPS3103H20DBVTG4 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.84V, 3.3V, 1.2uA, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1.84V, 3.3V, 1.2uA, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3103H20DBVTG4 can be used for catalog matching and distributor lookup.

Supervisory IC, 1.84V, 3.3V, SOT-23, 1.2uA, Watchdog Product overview: TPS3103H20DBVTG4 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.84V, 3.3V, 1.2uA, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1.84V, 3.3V, 1.2uA, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3103H20DBVTG4 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Supervisors - TPS3103H20DBVTG4 - 1111590-TPS3103H20DBVTG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3103H20DBVTG4
1111590-TPS3103H20DBVTG4
PMIC - PMIC - Supervisors - TPS3103H20DBVTG4 1111590-TPS3103H20DBVTG4
Manufacturer: Texas Instruments Win Source Part Number: 1111590-TPS3103H20DB VTG4 Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 65 ms Minimum Voltage - Threshold: 1.84V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TJ) Case / Package: SOT-23-6 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1111590-TPS3103H20DBVTG4
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 65 ms Minimum
Voltage - Threshold: 1.84V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TJ)
Case / Package: SOT-23-6
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3103H20DBVTG4 691-TPS3103H20DBVTG4 1111590-TPS3103H20DBVTG4
Product Name TPS3103H20 UltraLow-Supply Current/Supply-Voltage Supervisory Circuit 1.84V 3.3V 1.2uA SOT-23 Voltage Supervisor IC PMIC - PMIC - Supervisors - TPS3103H20DBVTG4
Number of Supplies 1 1 1; 1
Features Manual Reset
Output Options Open Drain; Active-low,Open-drain Open Drain; Inverting; Active Low
Type SOT-23 SOT-23 SOT-23-6
IQ 1.2 µA 1.2 µA
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL432BQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
BQ2023 Single-Wire Advanced Battery Monitor IC for Cellular and PDA Applications - BQ2023PWR - Texas Instruments
Specs
Type TSSOP
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
4 suppliers
BQ2063 Li-Ion SBS 1.1 Compliant Gas Gauge With Protector Interface - BQ2063DBQG4 - Texas Instruments
Specs
Type SSOP
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
3 suppliers