Texas Instruments Standard Linear and Logic PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2H000AQPWPRQ1 TPS2H000AQPWPRQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 900748-TPS2H000AQPWP RQ1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TA) Package: Reel - TR Package: 16-PowerTSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Supply Voltage: Not Required Family Name: TPS2H000 Categories: Integrated Circuits (ICs) Case / Package: 16-HTSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-45178-2, 296-45178-6, TPS2H000AQPWPRQ1-ND, -296-45178-1-ND, 296-45178-1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 900748-TPS2H000AQPWP RQ1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TA) Package: Reel - TR Package: 16-PowerTSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Supply Voltage: Not Required Family Name: TPS2H000 Categories: Integrated Circuits (ICs) Case / Package: 16-HTSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-45178-2, 296-45178-6, TPS2H000AQPWPRQ1-ND, -296-45178-1-ND, 296-45178-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2H000AQPWPRQ1
TPS2H000AQPWPRQ1
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2H000AQPWPRQ1 TPS2H000AQPWPRQ1
Manufacturer: Texas Instruments Win Source Part Number: 900748-TPS2H000AQPWP RQ1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TA) Package: Reel - TR Package: 16-PowerTSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Supply Voltage: Not Required Family Name: TPS2H000 Categories: Integrated Circuits (ICs) Case / Package: 16-HTSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-45178-2, 296-45178-6, TPS2H000AQPWPRQ1-ND, -296-45178-1-ND, 296-45178-1

Manufacturer: Texas Instruments
Win Source Part Number: 900748-TPS2H000AQPWPRQ1
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: Reel - TR
Package: 16-PowerTSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Supply Voltage: Not Required
Family Name: TPS2H000
Categories: Integrated Circuits (ICs)
Case / Package: 16-HTSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-45178-2, 296-45178-6, TPS2H000AQPWPRQ1-ND, -296-45178-1-ND, 296-45178-1

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TPS2H000AQPWPRQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS2H000AQPWPRQ1
PMIC - Power Distribution Switches, Load Drivers TPS2H000AQPWPRQ1
IC PWR SWTCH N-CHAN 1:1 16HTSSOP

IC PWR SWTCH N-CHAN 1:1 16HTSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS2H000AQPWPRQ1 TPS2H000AQPWPRQ1
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2H000AQPWPRQ1 PMIC - Power Distribution Switches, Load Drivers
Current 0.8 amps
Unlock Full Specs
to access all available technical data

Similar Products

Module Components - 1801617-1 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 2
Current 16.0 amps
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details