Texas Instruments High-Performance Analog 4A HTSSOP Gate Driver IC TPS2839PWP

Description
4A 2-Ch Half Bridge MOSFET Driver, HTSSOP, 120ns Delay Product overview: TPS2839PWP from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, HTSSOP. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 4A, HTSSOP, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TPS2839PWP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4A 2-Ch Half Bridge MOSFET Driver, HTSSOP, 120ns Delay Product overview: TPS2839PWP from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, HTSSOP. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 4A, HTSSOP, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TPS2839PWP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4A HTSSOP Gate Driver IC
730-TPS2839PWP
4A HTSSOP Gate Driver IC 730-TPS2839PWP
4A 2-Ch Half Bridge MOSFET Driver, HTSSOP, 120ns Delay Product overview: TPS2839PWP from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, HTSSOP. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 4A, HTSSOP, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TPS2839PWP can be used for catalog matching and distributor lookup.

4A 2-Ch Half Bridge MOSFET Driver, HTSSOP, 120ns Delay Product overview: TPS2839PWP from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, HTSSOP. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 4A, HTSSOP, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TPS2839PWP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gate Drivers - 296-10887-5-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
296-10887-5-ND
Gate Drivers 296-10887-5-ND
Half-Bridge Gate Driver IC Inverting 16-HTSSOP

Half-Bridge Gate Driver IC Inverting 16-HTSSOP

Buy Now Datasheet
PMIC - PMIC - Gate Drivers - TPS2839PWP - 797908-TPS2839PWP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - TPS2839PWP
797908-TPS2839PWP
PMIC - PMIC - Gate Drivers - TPS2839PWP 797908-TPS2839PWP
Manufacturer: Texas Instruments Win Source Part Number: 797908-TPS2839PWP Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: SMD Operating Supply Voltage: 10 V ~ 15 V Channel Type: Synchronous Input Type: Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 1V, 2V Current - Peak Output (Source, Sink): 4A, 4A High Side Voltage - Max (Bootstrap): 29V Rise / Fall Time (Typ): 65ns, 65ns Family Name: TPS2839 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-HTSSOP Alternative Parts (Cross-Reference): ADP3118JRZ-RL; ADP3110KRZ-RL; MD1213K6-G; ADP3118JRZ; Introduction Date: January 01, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797908-TPS2839PWP
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Mounting: SMD
Operating Supply Voltage: 10 V ~ 15 V
Channel Type: Synchronous
Input Type: Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 1V, 2V
Current - Peak Output (Source, Sink): 4A, 4A
High Side Voltage - Max (Bootstrap): 29V
Rise / Fall Time (Typ): 65ns, 65ns
Family Name: TPS2839
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-HTSSOP
Alternative Parts (Cross-Reference): ADP3118JRZ-RL; ADP3110KRZ-RL; MD1213K6-G; ADP3118JRZ;
Introduction Date: January 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Gate Drivers - TPS2839PWP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
TPS2839PWP
Gate Drivers TPS2839PWP
Half-Bridge Gate Driver IC Inverting 16-HTSSOP

Half-Bridge Gate Driver IC Inverting 16-HTSSOP

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - TPS2839PWP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
TPS2839PWP
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers TPS2839PWP
IC GATE DRVR HALF-BRIDG 16HTSSOP

IC GATE DRVR HALF-BRIDG 16HTSSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 730-TPS2839PWP 296-10887-5-ND 797908-TPS2839PWP TPS2839PWP TPS2839PWP
Product Name 4A HTSSOP Gate Driver IC Gate Drivers PMIC - PMIC - Gate Drivers - TPS2839PWP Gate Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Number of Outputs 2; 2
Supply Voltage 10 to 15 volts 10 to 15 volts 10 to 15 volts 10 to 15 volts 15 to 10 volts
Fall Time 170 ns 65 ns 65 ns 65 ns
Package Type HTSSOP TSSOP; "16-PowerTSSOP (0.173"", 4.40mm Width)" SSOP SOP; SSOP; TSSOP; 16-PowerTSSOP (0.173\", 4.40mm Width)
Driver Type Dual Gate Driver Dual Gate Driver Dual Gate Driver
Unlock Full Specs
to access all available technical data

Similar Products

 - DS75150MX - Rochester Electronics
Texas Instruments
Specs
Package Type SOP; SOP8
Packing Method Tape Reel; Tape & Reel; Other
View Details
Clock Buffers, Drivers - SI53358BD10979-AMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 250000 kHz
View Details
Power Distribution Switches, Load Drivers - A6812EEP - Quarktwin Technology Ltd.
Specs
Driver Type High-side
Number of Outputs 20
Output Configuration Inverting; Noninverting
View Details
2 suppliers
 - 74AHC573PW,112 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOP; SSOP; TSSOP20
Packing Method Tube; Tube; Other
View Details