The TPS2839PWP is an inverting MOSFET driver designed for synchronous buck power supplies, capable of sourcing or sinking up to 4 A peak current at a 14 V drive voltage. It features an adjustable drive regulator output from 4 V to 14 V, set via external resistors, and includes adaptive dead-time control to prevent shoot-through. The device operates from a 10 V to 15 V supply voltage and has TTL-compatible inputs. It is housed in a 16-pin PowerPAD TSSOP package measuring 5.1 mm × 6.6 mm, with an exposed thermal pad for improved heat dissipation. The TPS2839 has inverting control logic, while its noninverting counterpart is the TPS2838. It supports synchronous and nonsynchronous operation via a SYNC pin, and incorporates an integrated Schottky bootstrap diode to reduce external component count. The part meets RoHS and is rated for operation from -40°C to 125°C.
Half Bridge Based MOSFET Driver, 4.4A, PDSO16
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | TPS2839PWP |
| Package Type | TSSOP16 |