The TPS2838PWP is a noninverting MOSFET driver designed for synchronous-buck power supplies, capable of sourcing and sinking up to 4 A peak current at a 14 V drive voltage. It features an adjustable drive regulator optimized from 4 V to 14 V using external resistors, adaptive dead-time control, and an internal Schottky diode to minimize external components. The device operates from a 10 V to 15 V supply voltage, includes TTL-compatible inputs, and has a PowerPAD TSSOP-16 package measuring 5.1 mm by 6.6 mm. It provides a power-ready output via an open-drain PWRRDY pin and supports synchronous or nonsynchronous operation. The TPS2838PWP is specified for operation from -40°C to 125°C.
Non-Inverting Fast Synchronous-Buck MOSFET Driver with Internal Adjustable Regulator 16-HTSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1111584-TPS2838PWP
Packaging: Tube/Rail
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 1V, 2V
Current - Peak Output (Source, Sink): 4A, 4A
High Side Voltage - Max (Bootstrap): 29V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 16-HTSSOP
Supply Voltage - Operating: 10 V to 15 V
Rise and Fall Time: 65ns, 65ns
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Half-Bridge Gate Driver IC Non-Inverting 16-HTSSOP
4A 29V Half Bridge Gate Driver, 2-Ch, 120ns, HTSSOP Product overview: TPS2838PWP from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 29V, HTSSOP. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 4A, 29V, HTSSOP, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TPS2838PWP can be used for catalog matching and distributor lookup.
Gate Drivers Non-Inv Fast Sync Buck MOSFET Driver
IC GATE DRVR HALF-BRIDG 16HTSSOP
Half-Bridge Gate Driver IC Non-Inverting 16-HTSSOP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | TPS2838PWP | 1111584-TPS2838PWP | 296-10886-5-ND | 730-TPS2838PWP | TPS2838PWP | TPS2838PWP | TPS2838PWP |
| Product Name | TPS2838 Non-Inverting Fast Synchronous-Buck MOSFET Driver with Internal Adjustable Regulator | PMIC - PMIC - Gate Drivers - TPS2838PWP | Gate Drivers | 4A 29V HTSSOP Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Output Configuration | Noninverting | Noninverting | Noninverting | Inverting; Noninverting | |||
| Input Threshold | TTL | ||||||
| Output Current | 4 amps | 4 amps | 4 amps | 4 amps | |||
| Supply Voltage | 10 to 15 volts | 10 to 15 volts | 10 to 15 volts | 10 to 15 volts | 15 to 10 volts | 10 to 15 volts | |
| Rise Time | 10 ns | 65 ns | 65 ns | 65 ns |