The TPS2837DR is a MOSFET driver for synchronous-buck power stages, featuring an inverting input and available in an 8-pin SOIC package. It provides peak output currents of up to 2.7 A for the high-side driver and 3 A for the low-side driver, with 50-ns maximum rise and fall times into a 3.3-nF load. The device operates from a 4.5-V to 15-V supply voltage and includes an internal Schottky bootstrap diode. It features adaptive dead-time control to prevent shoot-through currents and is designed for junction temperature operation from −40°C to 125°C. The part meets RoHS and Green environmental standards and is rated for lead-free soldering up to 260°C.
Half Bridge Based MOSFET Driver, 3.5A, PDSO8
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | TPS2837DR |
| Package Type | SOIC8 |