The TPS2837D is an inverting MOSFET driver for synchronous-buck power stages, designed to drive low RDS(on) N-channel MOSFETs with 2-A peak source and sink current capability. It operates from a 4.5-V to 15-V supply voltage and features TTL-compatible inverting input, adaptive dead-time control to prevent shoot-through, and an internal Schottky bootstrap diode. The device is packaged in an 8-terminal SOIC (D) with an operating junction temperature range of -40°C to 125°C.
Inverting Fast Synchronous Buck MOSFET Drivers with TTL Inputs 8-SOIC -40 to 125
2.4A Half Bridge Gate Driver, 28V, TTL, 2-Ch, SOIC Product overview: TPS2837D from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4A, 28V, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 2.4A, 28V, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TPS2837D can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC Inverting 8-SOIC
Half-Bridge Gate Driver IC Inverting 8-SOIC
IC GATE DRVR HALF-BRIDGE 8SOIC
Gate Drivers Inverting Fast Sync Buck MOSFET Driver
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | TPS2837D | 730-TPS2837D | 296-2397-5-ND | TPS2837D | TPS2837D | TPS2837D |
| Product Name | TPS2837 Inverting Fast Synchronous Buck MOSFET Drivers with TTL Inputs | 2.4A 28V SOIC Gate Driver IC | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Output Configuration | Inverting | Inverting | Inverting | |||
| Input Threshold | TTL | |||||
| Output Current | 2.4 amps | 2.7 amps | 2.4 amps | |||
| Supply Voltage | 4.5 to 15 volts | 6.5 volts | 4.5 to 15 volts | 4.5 to 15 volts | 15 to 4.5 volts | |
| Rise Time | 50 ns | 50 ns | 50 ns |