The TPS2837D is a MOSFET driver designed for synchronous-buck power stages, featuring an inverting input for control signal processing. It is packaged in an 8-terminal SOIC (D) package with dimensions consistent with JEDEC MS-012 standards. The device operates over a junction temperature range of −40°C to 125°C and accepts a supply voltage from 4.5 V to 15 V. It delivers up to 2.4 A typical peak output current for the high-side driver and 3.5 A for the low-side driver, with 50 ns maximum rise and fall times into a 3.3-nF load. Adaptive dead-time control prevents shoot-through current, and the internal Schottky bootstrap diode enables efficient high-side drive. The part meets RoHS and Green requirements and is qualified for lead-free soldering processes.
Half Bridge Based MOSFET Driver, 3.5A, PDSO8
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | TPS2837D |
| Package Type | SOIC8 |