The TPS2836D is a MOSFET driver for synchronous-buck power stages, available in an 8-terminal SOIC package. It features a noninverting input, adaptive dead-time control to prevent shoot-through, a 2.4-A typical peak output current capability, and a 4.5-V to 15-V supply voltage range. The device includes an internal Schottky bootstrap diode and operates over a junction temperature range of −40°C to 125°C. It is designed for high-current single or multiphase power supplies and meets RoHS and Green standards.
Half Bridge Based MOSFET Driver, 3.5A, PDSO8
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | TPS2836D |
| Package Type | SOIC8 |