The TPS2835PWPR is a MOSFET driver for synchronous-buck power stages, available in a 14-terminal HTSSOP PowerPAD package. It features a 2.4-A typical peak output current for both high-side and low-side drivers, adaptive dead-time control to prevent shoot-through, and a TTL-compatible inverting input. The device operates with a 4.5-V to 15-V supply voltage range and supports ENABLE, SYNC, and CROWBAR control functions for synchronous or nonsynchronous operation and overvoltage protection. It is rated for a junction temperature range of −40°C to 125°C and includes an internal Schottky bootstrap diode. The part meets RoHS and Green standards and is compatible with lead-free soldering processes.
Half Bridge Based MOSFET Driver, 3.5A, PDSO14
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | TPS2835PWPR |
| Package Type | TSSOP14 |