The TPS2835PWP is a MOSFET driver for synchronous-buck power stages, available in a 14-pin HTSSOP PowerPAD package. It features an inverting input, 2.4-A typical output current, and supports a 4.5-V to 15-V supply voltage range. The device includes adaptive dead-time control, an internal Schottky bootstrap diode, and control inputs for ENABLE, SYNC, and CROWBAR functions. It operates over a junction temperature range of −40°C to 125°C and is designed for high-current single or multiphase power supplies.
Half Bridge Based MOSFET Driver, 3.5A, PDSO14
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | TPS2835PWP |
| Package Type | HTSSOP14 |