The TPS2834PWPR is a MOSFET driver for synchronous-buck power stages, available in a 14-lead HTSSOP PowerPAD package. It features adaptive dead-time control, TTL-compatible inputs, and an internal Schottky bootstrap diode. The device delivers 2.4-A typical peak output current for the high-side driver and 3.5-A for the low-side driver, operating from a 4.5-V to 15-V supply voltage. It supports synchronous or nonsynchronous operation via a SYNC input and includes a CROWBAR function for overvoltage protection. The part operates over a junction temperature range of -40°C to 125°C and meets RoHS and Green standards.
Half Bridge Based MOSFET Driver, 3.5A, PDSO14
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | TPS2834PWPR |
| Package Type | HTSSOP14 |