The TPS2834PWP is a MOSFET driver for synchronous-buck power stages, available in a 14-terminal HTSSOP PowerPAD package with a maximum height of 1.2 mm. It delivers up to 2.4 A peak sink and source current for the high-side driver and up to 3.5 A for the low-side driver, with 50 ns maximum rise and fall times into a 3.3 nF load. The device operates from a 4.5 V to 15 V supply, features adaptive dead-time control, TTL-compatible ENABLE, SYNC, and CROWBAR inputs, and an internal Schottky bootstrap diode. It is rated for an operating junction temperature range of −40°C to 125°C, meets RoHS and Green standards, and complies with JEDEC MO-153 package specifications.
Half Bridge Based MOSFET Driver, 3.5A, PDSO14
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | TPS2834PWP |
| Package Type | HTSSOP14 |