The TPS2834PWP is a noninverting MOSFET driver for synchronous-buck power stages, available in a 14-pin HTSSOP PowerPAD package with a thermal pad. It operates over a junction temperature range of −40°C to 125°C and supports a 4.5-V to 15-V supply voltage. The device provides 2.4-A typical peak output current for both high-side and low-side drivers, features adaptive dead-time control, an internal Schottky bootstrap diode, and TTL-compatible inputs. Control functions include ENABLE, SYNC, and CROWBAR for overvoltage protection. The high-side driver supports floating-bootstrap or ground-reference configurations, and the low-side driver can be disabled via the SYNC input.
Non-inverting Fast Synchronous Buck MOSFET Drivers with TTL Inputs and Enable 14-HTSSOP -40 to 125
2.4-A, 28-V half bridge gate driver with TTL inputs and enable for non-inverting synchronous buck 14-HTSSOP -40 to 125 Product overview: TPS2834PWP from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, HTSSOP. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Buck, HTSSOP, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TPS2834PWP can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1272318-TPS2834PWP
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 14-TSSOP (0.173", 4.40mm Width) Exposed Pad
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 15 V
Channel Type: Synchronous
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 1V, 2V
Current - Peak Output (Source, Sink): 2.7A, 2.4A
High Side Voltage - Max (Bootstrap): 28V
Rise / Fall Time (Typ): 50ns, 40ns
Family Name: TPS2834
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-HTSSOP
Alternative Parts (Cross-Reference): LTC4444-5EMS8E#TRPBF
Introduction Date: January 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Half-Bridge Gate Driver IC Non-Inverting 14-HTSSOP
Half-Bridge Gate Driver IC Non-Inverting 14-HTSSOP
Gate Drivers Non-inv Fast Sync Buck MOSFET Driver
IC GATE DRVR HALF-BRIDG 14HTSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | TPS2834PWP | 730-TPS2834PWP | 1272318-TPS2834PWP | 296-3378-5-ND | TPS2834PWP | TPS2834PWP | TPS2834PWP |
| Product Name | TPS2834 Non-inverting Fast Synchronous Buck MOSFET Drivers with TTL Inputs and Enable | Buck HTSSOP Gate Driver IC | PMIC - PMIC - Gate Drivers - TPS2834PWP | Gate Drivers | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Output Configuration | Noninverting | Noninverting | Inverting; Noninverting | ||||
| Input Threshold | TTL | ||||||
| Output Current | 2.4 amps | 2.4 amps | 2.7 amps | 2.4 amps | |||
| Supply Voltage | 4.5 to 15 volts | 6.5 volts | 4.5 to 15 volts | 4.5 to 15 volts | 4.5 to 15 volts | 15 to 4.5 volts | |
| Rise Time | 50 ns | 50 ns | 50 ns | 50 ns |