The TPS2834 is a non-inverting MOSFET driver for synchronous-buck power stages, designed to deliver 2-A peak source and sink current to high-side and low-side N-channel MOSFETs. It features adaptive dead-time control, an internal Schottky bootstrap diode, TTL-compatible inputs, and control functions including ENABLE, SYNC, and CROWBAR for overvoltage protection. It operates with a 4.5-V to 15-V supply voltage and supports junction temperatures from −40°C to 125°C. It is available in a 14-terminal SOIC package.
Non-inverting Fast Synchronous Buck MOSFET Drivers with TTL Inputs and Enable 14-SOIC -40 to 125
| Texas Instruments | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | TPS2834DG4 |
| Product Name | TPS2834 Non-inverting Fast Synchronous Buck MOSFET Drivers with TTL Inputs and Enable |
| Output Configuration | Noninverting |
| Input Threshold | TTL |
| Output Current | 2.4 amps |
| Supply Voltage | 4.5 to 15 volts |
| Rise Time | 50 ns |