The TPS2834D is a noninverting MOSFET driver for synchronous-buck power stages, designed to deliver up to 2.4-A peak output current to large capacitive loads. It operates with a 4.5-V to 15-V supply voltage and features adaptive dead-time control, TTL-compatible inputs, and an internal Schottky bootstrap diode. The device includes ENABLE, SYNC, and CROWBAR control functions for synchronous or nonsynchronous operation and overvoltage protection. It is packaged in a 14-pin SOIC (D) with an operating junction temperature range of −40°C to 125°C.
Non-inverting Fast Synchronous Buck MOSFET Drivers with TTL Inputs and Enable 14-SOIC -40 to 125
2.4A 28V Half Bridge Gate Driver, 2Ch, SOIC, TTL Product overview: TPS2834D from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.4A, 28V, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, 2.4A, 28V, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TPS2834D can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC Non-Inverting 14-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 083641-TPS2834D
Packaging: Tube/Rail
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 1V, 2V
Current - Peak Output (Source, Sink): 2.7A, 2.4A
High Side Voltage - Max (Bootstrap): 28V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 14-SOIC
Supply Voltage - Operating: 4.5 V to 15 V
Rise and Fall Time: 50ns, 40ns
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Half-Bridge Gate Driver IC Non-Inverting 14-SOIC
Gate Drivers Non-inv Fast Sync Buck MOSFET Driver
IC GATE DRVR HALF-BRIDGE 14SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | TPS2834D | 730-TPS2834D | 296-2394-5-ND | 083641-TPS2834D | TPS2834D | TPS2834D | TPS2834D |
| Product Name | TPS2834 Non-inverting Fast Synchronous Buck MOSFET Drivers with TTL Inputs and Enable | Dual 2.4A 28V SOIC Gate Driver IC | Gate Drivers | PMIC - PMIC - Gate Drivers - TPS2834D | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Output Configuration | Noninverting | Noninverting | Noninverting | Inverting; Noninverting | |||
| Input Threshold | TTL | ||||||
| Output Current | 2.4 amps | 2.7 amps | 2.4 amps | 2.4 amps | |||
| Supply Voltage | 4.5 to 15 volts | 6.5 volts | 4.5 to 15 volts | 4.5 to 15 volts | 4.5 to 15 volts | 15 to 4.5 volts | |
| Rise Time | 50 ns | 50 ns | 50 ns | 50 ns |