The TPS2833 is an inverting MOSFET driver designed for synchronous-buck power stages, capable of delivering 2.4-A peak output current to drive high-side and low-side N-channel MOSFETs. It operates from a 4.5-V to 15-V supply voltage with a typical quiescent current of 3 mA and features an internal Schottky bootstrap diode. The device includes adaptive dead-time control to prevent shoot-through and supports a maximum bootstrap voltage of 30 V. It is available in an 8-pin SOIC package with an operating junction temperature range of −40°C to 125°C.
Inverting Fast Synchronous Buck MOSFET Drivers and Enable 8-SOIC
| Texas Instruments | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | TPS2833DG4 |
| Product Name | TPS2833 Inverting Fast Synchronous Buck MOSFET Drivers and Enable |
| Output Configuration | Inverting |
| Input Threshold | CMOS |
| Output Current | 2.4 amps |
| Supply Voltage | 4.5 to 15 volts |
| Rise Time | 50 ns |