The TPS2833D is an inverting MOSFET driver designed for synchronous-buck power stages, available in an 8-pin SOIC package. It delivers 2.4-A peak output current and operates with a supply voltage range of 4.5 V to 15 V. The device features an internal Schottky bootstrap diode, adaptive dead-time control to prevent shoot-through, and a low quiescent current of 3 mA typical. It supports operation from −40°C to 125°C junction temperature. The high-side driver can be configured as a floating bootstrap or ground-reference driver, with a maximum BOOT-to-ground voltage of 30 V. The low-side driver sources and sinks 2 A.
Inverting Fast Synchronous Buck MOSFET Drivers and Enable 8-SOIC
Half-Bridge Gate Driver IC Inverting 8-SOIC
IC GATE DRVR HALF-BRIDGE 8SOIC
Gate Drivers Inv Fast Sync Buck MOSFET Driver
Half-Bridge Gate Driver IC Inverting 8-SOIC
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | TPS2833D | 296-2393-5-ND | TPS2833D | TPS2833D | TPS2833D |
| Product Name | TPS2833 Inverting Fast Synchronous Buck MOSFET Drivers and Enable | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers |
| Output Configuration | Inverting | Inverting | Inverting | ||
| Input Threshold | CMOS | ||||
| Output Current | 2.4 amps | 2.7 amps | 2.4 amps | ||
| Supply Voltage | 4.5 to 15 volts | 4.5 to 15 volts | 15 to 4.5 volts | 4.5 to 15 volts | |
| Rise Time | 50 ns | 50 ns | 50 ns |