The TPS2833D is a MOSFET driver for synchronous-buck power stages, available in an 8-terminal SOIC package. It features an inverting input, adaptive dead-time control to prevent shoot-through, a 2.4-A typical peak output current, and operates with a 4.5-V to 15-V supply voltage. The device includes an internal Schottky bootstrap diode, a low quiescent supply current of 3 mA, and supports operation from −40°C to 125°C junction temperature.
Half Bridge Based MOSFET Driver, 3.5A, PDSO8
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | TPS2833D |
| Package Type | SOIC8 |