Texas Instruments TPS2832 Non-inverting Fast Synchronous Buck MOSFET Drivers TPS2832DRG4

Description
Non-inverting Fast Synchronous Buck MOSFET Drivers 8-SOIC
Request a Quote Datasheet
Description
Non-inverting Fast Synchronous Buck MOSFET Drivers 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS2832 Non-inverting Fast Synchronous Buck MOSFET Drivers - TPS2832DRG4 - Texas Instruments
Dallas, TX, United States
TPS2832 Non-inverting Fast Synchronous Buck MOSFET Drivers
TPS2832DRG4
TPS2832 Non-inverting Fast Synchronous Buck MOSFET Drivers TPS2832DRG4
Non-inverting Fast Synchronous Buck MOSFET Drivers 8-SOIC

Non-inverting Fast Synchronous Buck MOSFET Drivers 8-SOIC

Buy Now Datasheet
PMIC - PMIC - Gate Drivers - TPS2832DRG4 - 055524-TPS2832DRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - TPS2832DRG4
055524-TPS2832DRG4
PMIC - PMIC - Gate Drivers - TPS2832DRG4 055524-TPS2832DRG4
Manufacturer: Texas Instruments Win Source Part Number: 055524-TPS2832DRG4 Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Current - Peak Output (Source, Sink): 2.7A, 2.4A High Side Voltage - Max (Bootstrap): 28V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 15 V Rise and Fall Time: 50ns, 50ns Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 055524-TPS2832DRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Current - Peak Output (Source, Sink): 2.7A, 2.4A
High Side Voltage - Max (Bootstrap): 28V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 15 V
Rise and Fall Time: 50ns, 50ns
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics
Product Category Gate Drivers Gate Drivers
Product Number TPS2832DRG4 055524-TPS2832DRG4
Product Name TPS2832 Non-inverting Fast Synchronous Buck MOSFET Drivers PMIC - PMIC - Gate Drivers - TPS2832DRG4
Output Configuration Noninverting Noninverting
Input Threshold CMOS
Output Current 2.4 amps 2.4 amps
Supply Voltage 4.5 to 15 volts 4.5 to 15 volts
Rise Time 50 ns 50 ns
Unlock Full Specs
to access all available technical data

Similar Products

 - DS3487N - Rochester Electronics
Texas Instruments
Specs
Package Type DIP; DIP16
Packing Method Tube; Tube; Other
View Details
Clock Buffers, Drivers - CDCLVD2104RHDR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.38 to 2.62 volts
Switching Frequency 800000 kHz
View Details
Clock Buffers, Drivers - CGS64B2528WM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Package Type SOIC; 20-SOIC (0.295\", 7.50mm Width)
Packing Method Tube; Tube; Other
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - DS3658N - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Packing Method Tube; Tube; Other
View Details
2 suppliers