Non-inverting Fast Synchronous Buck MOSFET Drivers 8-SOIC
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1272317-TPS2832DR
Packaging: Tape and Reel
Mounting Style: SMD
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Current - Peak Output (Source, Sink): 2.7A, 2.4A
High Side Voltage - Max (Bootstrap): 28V
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Family Part Number: TPS2832
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 15V
Rise / Fall Time: 50ns, 50ns
2.4A, 28V Half Bridge Gate Driver, 2-Ch, SOIC Product overview: TPS2832DR from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4A, 28V, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 2.4A, 28V, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TPS2832DR can be used for catalog matching and distributor lookup.
Gate Drivers Non-inv Fast Sync Buck Driver
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
IC GATE DRVR HALF-BRIDGE 8SOIC
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | TPS2832DR | 296-TPS2832DRTR-ND | 1272317-TPS2832DR | 730-TPS2832DR | TPS2832DR | TPS2832DR | TPS2832DR |
| Product Name | TPS2832 Non-inverting Fast Synchronous Buck MOSFET Drivers | Gate Drivers | PMIC - PMIC - Gate Drivers - TPS2832DR | 2.4A 28V SOIC Gate Driver IC | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Output Configuration | Noninverting | Noninverting | Noninverting | Inverting; Noninverting | |||
| Input Threshold | CMOS | ||||||
| Output Current | 2.4 amps | 2.7 amps | 2.4 amps | 2.4 amps | |||
| Supply Voltage | 4.5 to 15 volts | 4.5 to 15 volts | 4.5 to 15 volts | 12 volts | 4.5 to 15 volts | 15 to 4.5 volts | |
| Rise Time | 50 ns | 50 ns | 50 ns | 50 ns |