The TPS2832D is a noninverting MOSFET driver for synchronous-buck power stages, designed to deliver 2.4-A peak output current with 50-ns max rise/fall times and 100-ns max propagation delay into a 3.3-nF load. It operates from a 4.5-V to 15-V supply voltage, features an internal Schottky bootstrap diode, and maintains a typical supply current of 3 mA. The device is housed in an 8-pin SOIC package and supports an operating junction temperature range of −40°C to 125°C. The high-side driver supports floating bootstrap or ground-reference operation, with adaptive dead-time control to prevent shoot-through.
Non-inverting Fast Synchronous Buck MOSFET Drivers 8-SOIC
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
2.4A 28V Half Bridge Gate Driver, 2-Ch, SOIC, 125°C Product overview: TPS2832D from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4A, 28V, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 2.4A, 28V, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TPS2832D can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Gate Drivers Non-inv Fast Sync Buck Driver
IC GATE DRVR HALF-BRIDGE 8SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | TPS2832D | 296-2392-5-ND | 730-TPS2832D | TPS2832D | TPS2832D | TPS2832D |
| Product Name | TPS2832 Non-inverting Fast Synchronous Buck MOSFET Drivers | Gate Drivers | 2.4A 28V SOIC Gate Driver IC | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Output Configuration | Noninverting | Noninverting | Inverting; Noninverting | |||
| Input Threshold | CMOS | |||||
| Output Current | 2.4 amps | 2.7 amps | 2.4 amps | |||
| Supply Voltage | 4.5 to 15 volts | 4.5 to 15 volts | 12 volts | 4.5 to 15 volts | 15 to 4.5 volts | |
| Rise Time | 50 ns | 50 ns | 50 ns |