The TPS2832D is a MOSFET driver for synchronous-buck power stages, available in an 8-pin SOIC package. It features a noninverting input, a 2.4-A typical peak output current, and an internal Schottky bootstrap diode. Operable with a 4.5-V to 15-V supply voltage, it supports a junction temperature range of −40°C to 125°C and includes adaptive dead-time control to prevent shoot-through currents. The device meets RoHS and Green requirements and is suitable for high-current single or multiphase power supplies.
Half Bridge Based MOSFET Driver, 3.5A, PDSO8
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | TPS2832D |
| Package Type | SOIC8 |