The TPS2831PWPR is a MOSFET driver designed for synchronous-buck power stages, featuring an inverting input and available in a 14-terminal thermally-enhanced TSSOP PowerPAD package. It operates with a 4.5-V to 15-V supply voltage range and delivers a typical peak output current of 2.4 A for the high-side driver and 3.5 A for the low-side driver. The device includes adaptive dead-time control, ENABLE, SYNC, and CROWBAR functions for over-voltage protection and synchronous/non-sync
Half Bridge Based MOSFET Driver, 3.5A, PDSO14
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | TPS2831PWPR |
| Package Type | TSSOP14 |