The TPS2831 is an inverting MOSFET driver for synchronous-buck power stages, designed to drive low Rds(on) N-channel MOSFETs with 2.4-A typical peak output current. It features adaptive dead-time control, an internal Schottky bootstrap diode, and control inputs for ENABLE, SYNC, and CROWBAR functions. The device operates from a 4.5-V to 15-V supply voltage and supports virtual junction temperatures from −40°C to 125°C. It is available in a 14-terminal TSSOP PowerPAD package with a thermally enhanced pad for improved heat dissipation.
Inverting Fast Synchronous Buck MOSFET Drivers with Enable 14-HTSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 055523-TPS2831PWPR
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: Inverting
Driven Configuration: High-Side
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Current - Peak Output (Source, Sink): 2.7A, 2.4A
High Side Voltage - Max (Bootstrap): 28V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 14-HTSSOP
Supply Voltage - Operating: 4.5 V to 15 V
Rise and Fall Time: 50ns, 50ns
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Inverting Fast Synchronous Buck MOSFET Drivers with Enable 14-HTSSOP Product overview: TPS2831PWPR from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, HTSSOP. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Buck, HTSSOP, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TPS2831PWPR can be used for catalog matching and distributor lookup.
High-Side Gate Driver IC Inverting 14-HTSSOP
IC GATE DRVR HIGH-SIDE 14HTSSOP
High-Side Gate Driver IC Inverting 14-HTSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | TPS2831PWPR | 055523-TPS2831PWPR | 730-TPS2831PWPR | TPS2831PWPR-ND | TPS2831PWPR | TPS2831PWPR |
| Product Name | TPS2831 Inverting Fast Synchronous Buck MOSFET Drivers with Enable | PMIC - PMIC - Gate Drivers - TPS2831PWPR | Buck HTSSOP Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Output Configuration | Inverting | Inverting | Inverting | |||
| Input Threshold | CMOS | |||||
| Output Current | 2.4 amps | 2.4 amps | 2.7 amps | 2.4 amps | ||
| Supply Voltage | 4.5 to 15 volts | 4.5 to 15 volts | 6.5 volts | 4.5 to 15 volts | 15 to 4.5 volts | 4.5 to 15 volts |
| Rise Time | 50 ns | 50 ns | 50 ns | 50 ns |