The TPS2831 is an inverting MOSFET driver designed for synchronous-buck power stages, delivering 2.4-A peak output current to drive high-side and low-side N-channel MOSFETs. It features adaptive dead-time control to prevent shoot-through, an internal Schottky bootstrap diode, and control inputs for ENABLE, SYNC, and CROWBAR functions. It operates from a 4.5-V to 15-V supply voltage and supports a virtual junction temperature range of −40°C to 125°C. The device is available in a 14-terminal SOIC package with dimensions of 6.76 mm width and 505.46 mm length in tube packaging.
Inverting Fast Synchronous Buck MOSFET Drivers with Enable 14-SOIC
| Texas Instruments | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | TPS2831DG4 |
| Product Name | TPS2831 Inverting Fast Synchronous Buck MOSFET Drivers with Enable |
| Output Configuration | Inverting |
| Input Threshold | CMOS |
| Output Current | 2.4 amps |
| Supply Voltage | 4.5 to 15 volts |
| Rise Time | 50 ns |