The TPS2831D is an inverting MOSFET driver for synchronous-buck power stages, designed to drive low Rds(on) N-channel MOSFETs with a 2.4-A typical peak output current. It is available in a 14-terminal SOIC (D) package and operates over a virtual junction temperature range of −40°C to 125°C. The driver includes adaptive dead-time control, an internal Schottky bootstrap diode, and control inputs for ENABLE, SYNC, and CROWBAR functions. The supply voltage range is 4.5 V to 15 V, with a typical low supply current of 3 mA. The high-side driver supports bootstrap or ground-referenced operation, with a maximum BOOT-to-ground voltage of 30 V. Rise and fall times are 50 ns maximum, and propagation delay is 100 ns maximum into a 3.3-nF load.
Inverting Fast Synchronous Buck MOSFET Drivers with Enable 14-SOIC
High-Side Gate Driver IC Inverting 14-SOIC
2.4-A, 28-V half bridge gate driver with enable for inverting fast synchronous buck in SOIC-14 14-SOIC -40 to 125 Product overview: TPS2831D from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Buck, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TPS2831D can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 792523-TPS2831D
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 15 V
Channel Type: Synchronous
Input Type: Inverting
Driven Configuration: High-Side
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Current - Peak Output (Source, Sink): 2.7A, 2.4A
High Side Voltage - Max (Bootstrap): 28V
Rise / Fall Time (Typ): 50ns, 50ns
Family Name: TPS2831
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-SOIC
Alternative Parts (Cross-Reference): ADP3118JRZ-RL; ADP3110KRZ-RL; ADP3118JRZ; MD1213K6-G;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
High-Side Gate Driver IC Inverting 14-SOIC
IC GATE DRVR HIGH-SIDE 14SOIC
Gate Drivers Inv Fast Sync Buck MOSFET Driver
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | TPS2831D | 296-2391-5-ND | 730-TPS2831D | 792523-TPS2831D | TPS2831D | TPS2831D | TPS2831D |
| Product Name | TPS2831 Inverting Fast Synchronous Buck MOSFET Drivers with Enable | Gate Drivers | Buck SOIC Gate Driver IC | PMIC - PMIC - Gate Drivers - TPS2831D | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Output Configuration | Inverting | Inverting | Inverting | ||||
| Input Threshold | CMOS | ||||||
| Output Current | 2.4 amps | 2.7 amps | 2.4 amps | 2.4 amps | |||
| Supply Voltage | 4.5 to 15 volts | 4.5 to 15 volts | 6.5 volts | 4.5 to 15 volts | 4.5 to 15 volts | 15 to 4.5 volts | |
| Rise Time | 50 ns | 50 ns | 50 ns | 50 ns |