Texas Instruments TPS2830 Non-inverting Fast Synchronous Buck MOSFET Drivers with Enable TPS2830PWPRG4

Description
Non-inverting Fast Synchronous Buck MOSFET Drivers with Enable 14-HTSSOP
Request a Quote Datasheet
Description
Non-inverting Fast Synchronous Buck MOSFET Drivers with Enable 14-HTSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS2830 Non-inverting Fast Synchronous Buck MOSFET Drivers with Enable - TPS2830PWPRG4 - Texas Instruments
Dallas, TX, United States
TPS2830 Non-inverting Fast Synchronous Buck MOSFET Drivers with Enable
TPS2830PWPRG4
TPS2830 Non-inverting Fast Synchronous Buck MOSFET Drivers with Enable TPS2830PWPRG4
Non-inverting Fast Synchronous Buck MOSFET Drivers with Enable 14-HTSSOP

Non-inverting Fast Synchronous Buck MOSFET Drivers with Enable 14-HTSSOP

Buy Now Datasheet
PMIC - PMIC - Gate Drivers - TPS2830PWPRG4 - 055521-TPS2830PWPRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - TPS2830PWPRG4
055521-TPS2830PWPRG4
PMIC - PMIC - Gate Drivers - TPS2830PWPRG4 055521-TPS2830PWPRG4
Manufacturer: Texas Instruments Win Source Part Number: 055521-TPS2830PWPRG4 Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: High-Side Number of Drivers: 2 Gate Type: N-Channel MOSFET Current - Peak Output (Source, Sink): 2.7A, 2.4A High Side Voltage - Max (Bootstrap): 28V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 14-HTSSOP Supply Voltage - Operating: 4.5 V to 15 V Rise and Fall Time: 50ns, 50ns Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 055521-TPS2830PWPRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: High-Side
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Current - Peak Output (Source, Sink): 2.7A, 2.4A
High Side Voltage - Max (Bootstrap): 28V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 14-HTSSOP
Supply Voltage - Operating: 4.5 V to 15 V
Rise and Fall Time: 50ns, 50ns
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC NONINV SYN FET DRVR 14-HTSSOP - 815-TPS2830PWPRG4 - Utmel Electronic Limited
Hong Kong, China
IC NONINV SYN FET DRVR 14-HTSSOP
815-TPS2830PWPRG4
IC NONINV SYN FET DRVR 14-HTSSOP 815-TPS2830PWPRG4
IC NONINV SYN FET DRVR 14-HTSSOP

IC NONINV SYN FET DRVR 14-HTSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Utmel Electronic Limited
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number TPS2830PWPRG4 055521-TPS2830PWPRG4 815-TPS2830PWPRG4
Product Name TPS2830 Non-inverting Fast Synchronous Buck MOSFET Drivers with Enable PMIC - PMIC - Gate Drivers - TPS2830PWPRG4 IC NONINV SYN FET DRVR 14-HTSSOP
Output Configuration Noninverting Noninverting
Input Threshold CMOS
Output Current 2.4 amps 2.4 amps 3.5 amps
Supply Voltage 4.5 to 15 volts 4.5 to 15 volts 6.5 volts
Rise Time 50 ns 50 ns 60 ns
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDC329ADG4 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.75 to 5.25 volts
Switching Frequency 80000 kHz
View Details
Clock Buffers, Drivers - CDCM1802RGTRG4 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 800000 kHz
View Details
Clock Buffers, Drivers - CDCLVD1212RHAR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.38 to 2.62 volts
Switching Frequency 800000 kHz
View Details
Clock Buffers, Drivers - CDC392DR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Packing Method Bulk; Bulk; Other
View Details