The TPS2830PWPR is a noninverting synchronous buck MOSFET driver in a 14-terminal HTSSOP PowerPAD package, designed to drive high-side and low-side N-channel MOSFETs in switching power supplies. It provides a 2.4-A typical peak output current, operates with a 4.5-V to 15-V supply voltage, and includes adaptive dead-time control, ENABLE, SYNC, and CROWBAR functions for enhanced control and protection. The device supports bootstrap or ground-referenced high-side drive with an internal Schottky bootstrap diode, has a maximum bootstrap voltage of 30 V, and operates over a virtual junction temperature range of −40°C to 125°C. The package has a thermal pad and dimensions compatible with 2000-unit tape and reel packing, with a reel diameter of 330.0 mm and tape pitch of 8.0 mm.
Non-inverting Fast Synchronous Buck MOSFET Drivers with Enable 14-HTSSOP
2.4A, 28V Half Bridge Gate Driver, CMOS, 2-Ch, HTSSOP Product overview: TPS2830PWPR from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4A, 28V, HTSSOP. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 2.4A, 28V, HTSSOP, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TPS2830PWPR can be used for catalog matching and distributor lookup.
High-Side Gate Driver IC Non-Inverting 14-HTSSOP
IC GATE DRVR HIGH-SIDE 14HTSSOP
High-Side Gate Driver IC Non-Inverting 14-HTSSOP
Gate Drivers Non-inverting Fast Sync Buck Converter
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | TPS2830PWPR | 730-TPS2830PWPR | TPS2830PWPR-ND | TPS2830PWPR | TPS2830PWPR | TPS2830PWPR |
| Product Name | TPS2830 Non-inverting Fast Synchronous Buck MOSFET Drivers with Enable | 2.4A 28V HTSSOP Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers |
| Output Configuration | Noninverting | Noninverting | Inverting; Noninverting | |||
| Input Threshold | CMOS | |||||
| Output Current | 2.4 amps | 2.7 amps | 2.4 amps | |||
| Supply Voltage | 4.5 to 15 volts | 6.5 volts | 4.5 to 15 volts | 15 to 4.5 volts | 4.5 to 15 volts | |
| Rise Time | 50 ns | 50 ns | 50 ns |