The TPS2830PWPR is a MOSFET driver for synchronous-buck power stages, available in a 14-terminal thermally-enhanced TSSOP PowerPAD package. It provides up to 2.4 A peak output current for both high-side and low-side drivers, with a 4.5 V to 15 V supply voltage range, and operates over a virtual junction temperature range of -40°C to 125°C. The device features adaptive dead-time control, ENABLE, SYNC, and CROWBAR functions for enhanced control and over-voltage protection. It includes an internal Schottky bootstrap diode and supports noninverting input logic. The part is compliant with RoHS and Green standards, and is rated for lead-free soldering processes with MSL Level 2.
Half Bridge Based MOSFET Driver, 3.5A, PDSO14
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | TPS2830PWPR |
| Package Type | HTSSOP14 |