The TPS2830PWP is a MOSFET driver for synchronous-buck power stages, housed in a 14-terminal HTSSOP PowerPAD package. It delivers 2.4-A typical peak output current and operates with a 4.5-V to 15-V supply voltage range. The device features adaptive dead-time control, an internal Schottky bootstrap diode, and control inputs for ENABLE, SYNC, and CROWBAR functions. It supports both floating bootstrap and ground-reference high-side driver configurations and operates over a virtual junction temperature range of −40°C to 125°C.
Half Bridge Based MOSFET Driver, 3.5A, PDSO14
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | TPS2830PWP |
| Package Type | HTSSOP14 |