The TPS2830PWP is a non-inverting MOSFET driver for synchronous buck power stages, available in a 14-pin HTSSOP PowerPAD package. It operates from a 4.5-V to 15-V supply voltage and delivers 2.4-A peak output current. The device features adaptive dead-time control, an internal Schottky bootstrap diode, and control inputs for ENABLE, SYNC, and CROWBAR functions. It supports operation over a virtual junction temperature range of -40°C to 125°C.
Non-inverting Fast Synchronous Buck MOSFET Drivers with Enable 14-HTSSOP
2.4A, 28V Half Bridge Gate Driver, 2-Ch, CMOS, HTSSOP Product overview: TPS2830PWP from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4A, 28V, HTSSOP. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 2.4A, 28V, HTSSOP, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TPS2830PWP can be used for catalog matching and distributor lookup.
High-Side Gate Driver IC Non-Inverting 14-HTSSOP
High-Side Gate Driver IC Non-Inverting 14-HTSSOP
IC GATE DRVR HIGH-SIDE 14HTSSOP
Gate Drivers Non-inverting Fast Sync Buck Converter
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | TPS2830PWP | 730-TPS2830PWP | 296-3376-5-ND | TPS2830PWP | TPS2830PWP | TPS2830PWP |
| Product Name | TPS2830 Non-inverting Fast Synchronous Buck MOSFET Drivers with Enable | 2.4A 28V HTSSOP Gate Driver IC | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Output Configuration | Noninverting | Noninverting | Inverting; Noninverting | |||
| Input Threshold | CMOS | |||||
| Output Current | 2.4 amps | 2.7 amps | 2.4 amps | |||
| Supply Voltage | 4.5 to 15 volts | 6.5 volts | 4.5 to 15 volts | 4.5 to 15 volts | 15 to 4.5 volts | |
| Rise Time | 50 ns | 50 ns | 50 ns |