Texas Instruments High-Performance Analog Gate Driver IC TPS2830DRG4

Description
IC GATE DRVR HIGH-SIDE 14SOIC Product overview: TPS2830DRG4 from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TPS2830DRG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC GATE DRVR HIGH-SIDE 14SOIC Product overview: TPS2830DRG4 from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TPS2830DRG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Gate Driver IC
730-TPS2830DRG4
Gate Driver IC 730-TPS2830DRG4
IC GATE DRVR HIGH-SIDE 14SOIC Product overview: TPS2830DRG4 from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TPS2830DRG4 can be used for catalog matching and distributor lookup.

IC GATE DRVR HIGH-SIDE 14SOIC Product overview: TPS2830DRG4 from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TPS2830DRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gate Drivers - TPS2830DRG4-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
TPS2830DRG4-ND
Gate Drivers TPS2830DRG4-ND
High-Side Gate Driver IC Non-Inverting 14-SOIC

High-Side Gate Driver IC Non-Inverting 14-SOIC

Buy Now Datasheet
PMIC - PMIC - Gate Drivers - TPS2830DRG4 - 055520-TPS2830DRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - TPS2830DRG4
055520-TPS2830DRG4
PMIC - PMIC - Gate Drivers - TPS2830DRG4 055520-TPS2830DRG4
Manufacturer: Texas Instruments Win Source Part Number: 055520-TPS2830DRG4 Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: High-Side Number of Drivers: 2 Gate Type: N-Channel MOSFET Current - Peak Output (Source, Sink): 2.7A, 2.4A High Side Voltage - Max (Bootstrap): 28V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 14-SOIC Supply Voltage - Operating: 4.5 V to 15 V Rise and Fall Time: 50ns, 50ns Alternative Parts (Cross-Reference): IRS21814STRPBF; TPS2834DRG4; SG1644J/DESC; Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Application Field: Used in Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 055520-TPS2830DRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: High-Side
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Current - Peak Output (Source, Sink): 2.7A, 2.4A
High Side Voltage - Max (Bootstrap): 28V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 14-SOIC
Supply Voltage - Operating: 4.5 V to 15 V
Rise and Fall Time: 50ns, 50ns
Alternative Parts (Cross-Reference): IRS21814STRPBF; TPS2834DRG4; SG1644J/DESC;
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - TPS2830DRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
TPS2830DRG4
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers TPS2830DRG4
IC GATE DRVR HIGH-SIDE 14SOIC

IC GATE DRVR HIGH-SIDE 14SOIC

Supplier's Site
Gate Drivers - TPS2830DRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
TPS2830DRG4
Gate Drivers TPS2830DRG4
High-Side Gate Driver IC Non-Inverting 14-SOIC

High-Side Gate Driver IC Non-Inverting 14-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 730-TPS2830DRG4 TPS2830DRG4-ND 055520-TPS2830DRG4 TPS2830DRG4 TPS2830DRG4
Product Name Gate Driver IC Gate Drivers PMIC - PMIC - Gate Drivers - TPS2830DRG4 Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers Gate Drivers
Number of Outputs 2; 2
Supply Voltage 4.5 to ? volts 4.5 to 15 volts 4.5 to 15 volts 15 to 4.5 volts 4.5 to 15 volts
Fall Time 60 ns 50 ns 50 ns 50 ns
Package Type SOIC SOIC; "14-SOIC (0.154"", 3.90mm Width)" SOIC; 14-SOIC SOIC; 14-SOIC (0.154\", 3.90mm Width)
Driver Type Dual Gate Driver High-side High-side
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDCLVP111VF - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.38 to 3.8 volts
Switching Frequency 3.50E6 kHz
View Details
Drivers, Receivers, Transceivers - A6259KLWTR-ND - DigiKey
Specs
Supply Voltage 4.5 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "20-SOIC (0.295"", 7.50mm Width)"
View Details
Gate Drivers - 1727-NGD4300GCJDKR-ND - DigiKey
Specs
Driver Type Dual Gate Driver
Output Configuration Noninverting
Output Current 4 amps
View Details