The TPS2830D is a noninverting MOSFET driver for synchronous-buck power stages, available in a 14-pin SOIC package. It delivers 2.4-A peak output current and operates with a 4.5-V to 15-V supply voltage. The device includes adaptive dead-time control, an internal Schottky bootstrap diode, and control inputs for ENABLE, SYNC, and CROWBAR functions. It supports operation over a virtual junction temperature range of −40°C to 125°C and features 50-ns maximum rise/fall times and 100-ns maximum propagation delay with a 3.3-nF load.
Non-inverting Fast Synchronous Buck MOSFET Drivers with Enable 14-SOIC
High-Side Gate Driver IC Non-Inverting 14-SOIC
2.4A, 28V Half Bridge Gate Driver, 2Ch, SOIC, 125°C Product overview: TPS2830D from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.4A, 28V, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, 2.4A, 28V, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TPS2830D can be used for catalog matching and distributor lookup.
Gate Drivers Non-inverting Fast Sync Buck Converter
IC GATE DRVR HIGH-SIDE 14SOIC
High-Side Gate Driver IC Non-Inverting 14-SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | TPS2830D | 296-2390-5-ND | 730-TPS2830D | TPS2830D | TPS2830D | TPS2830D |
| Product Name | TPS2830 Non-inverting Fast Synchronous Buck MOSFET Drivers with Enable | Gate Drivers | Dual 2.4A 28V SOIC Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Output Configuration | Noninverting | Noninverting | Inverting; Noninverting | |||
| Input Threshold | CMOS | |||||
| Output Current | 2.4 amps | 2.7 amps | 2.4 amps | |||
| Supply Voltage | 4.5 to 15 volts | 4.5 to 15 volts | 6.5 volts | 15 to 4.5 volts | 4.5 to 15 volts | |
| Rise Time | 50 ns | 50 ns | 50 ns |