The TPS2829QDBVRQ1 is a single-channel high-speed MOSFET driver for automotive applications, housed in a 5-pin SOT-23 (DBV) package and rated for an ambient temperature range of -40°C to 125°C. It operates with a supply voltage range of 4 V to 14 V and delivers a peak output current of 2 A with maximum rise and fall times of 25 ns into a 1-nF load. The device lacks an internal voltage regulator, resulting in a quiescent current of less than 15 µA when inputs are high or low. It features ESD protection rated at 2000 V for the human body model, 200 V for the machine model, and 500 V for the charged-device model.
Automotive Catalog Single-Channel High-Speed Mosfet Driver 5-SOT-23 -40 to 125
Low-Side Gate Driver IC Non-Inverting SOT-23-5
Automotive Single-Channel Gate Driver, 2A, 40V VDD, SOT-23-5 Product overview: TPS2829QDBVRQ1 from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2A, 40V, SOT-23. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Automotive, 2A, 40V, SOT-23, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TPS2829QDBVRQ1 can be used for catalog matching and distributor lookup.
IC GATE DRVR LOW-SIDE SOT23-5
Low-Side Gate Driver IC Non-Inverting SOT-23-5
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | TPS2829QDBVRQ1 | 296-43857-2-ND | 730-TPS2829QDBVRQ1 | TPS2829QDBVRQ1 | TPS2829QDBVRQ1 |
| Product Name | TPS2829-Q1 Automotive Catalog Single-Channel High-Speed Mosfet Driver | Gate Drivers | Automotive 2A 40V SOT-23 Gate Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Output Configuration | Noninverting | Noninverting | Inverting; Noninverting | ||
| Input Threshold | CMOS | ||||
| Output Current | 2 amps | 2 amps | 2 amps | ||
| Supply Voltage | 4 to 14 volts | 4 to 14 volts | 4 to 14 volts | 14 to 4 volts | 4 to 14 volts |
| Rise Time | 14 ns | 14 ns | 14 ns |