The TPS2829DBVT is a noninverting single-channel high-speed MOSFET driver with a 2-A peak output current, designed for driving capacitive loads. It operates from a 4-V to 14-V driver supply voltage and features no internal voltage regulator, resulting in a quiescent current below 15 µA when inputs are high or low. The device offers 25-ns maximum rise and fall times and 40-ns maximum propagation delay under a 1-nF load. It is packaged in a 5-pin SOT-23 (DBV) and operates over an ambient temperature range of -40°C to 125°C. The pinout includes IN, OUT, GND, and VCC, with VDD not connected.
Non-inverting High-Speed MOSFET Driver 5-SOT-23 -40 to 125
Low-Side Gate Driver IC Non-Inverting SOT-23-5
Low-Side Gate Driver IC Non-Inverting SOT-23-5
1-Ch Gate Driver, 2A Output, 40V VDD, SOT-23 Product overview: TPS2829DBVT from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 40V, SOT-23. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 2A, 40V, SOT-23, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TPS2829DBVT can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Non-Inverting SOT-23-5
DRIVER, MOSFET, SMD, 2829, SOT-23-5,REEL; Driver Configuration:Low Side; Peak Output Current:2A; Supply Voltage Min:4V; Supply Voltage Max:14V; Driver Case Style:SOT-23; No. of Pins:5Pins; Input Delay:24ns; Output Delay:24ns; RoHS Compliant: Yes
DRIVER, MOSFET, SMD, 2829, SOT-23-5; Driver Configuration:Non-In
Gate Drivers Non-inverting High-Speed
IC GATE DRVR LOW-SIDE SOT23-5
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | TPS2829DBVT | 296-26929-2-ND | 730-TPS2829DBVT | TPS2829DBVT | 33AH5203 | TPS2829DBVT | TPS2829DBVT |
| Product Name | TPS2829 Non-inverting High-Speed MOSFET Driver | Gate Drivers | 2A 40V SOT-23 Gate Driver IC | Gate Drivers | Driver, Mosfet, Smd, 2829, Sot-23-5,reel; Driver Configuration Texas Instruments | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Output Configuration | Noninverting | Noninverting | Inverting; Noninverting | ||||
| Input Threshold | CMOS | ||||||
| Output Current | 2 amps | 2 amps | 2 amps | 2 amps | |||
| Supply Voltage | 4 to 14 volts | 4 to 14 volts | 10 volts | 4 to 14 volts | 4 to 14 volts | 14 to 4 volts | |
| Rise Time | 14 ns | 14 ns | 14 ns |